Littelfuse, Inc. High Energy Industrial Metal Oxide Varistor V321DHB34

Description
The DHB34 Series of transient surge suppressors are industrial highenergy Metal Oxide Varistors (MOVs). They are designed to provide surge suppression in the AC mains outdoor and service entrance environment (distribution panels) of buildings. DHB34 applications also include industrial heavy motors, controls, and power supplies such as used in the oil-drilling, mining, and transportation fields, including HVAC and motor/generator applications.The DHB34 Series provides rigid terminals for through-hole solder mounting on printed circuit boards, thereby eliminating the need for screw mounting.See Ratings and Specifications table for part numbers.Note: Ratings are for each individual element in dual assembly. Average power dissipation of transients not to exceed 2.0W per varistor element (2 varistors per device).
Request a Quote Datasheet
Description
The DHB34 Series of transient surge suppressors are industrial highenergy Metal Oxide Varistors (MOVs). They are designed to provide surge suppression in the AC mains outdoor and service entrance environment (distribution panels) of buildings. DHB34 applications also include industrial heavy motors, controls, and power supplies such as used in the oil-drilling, mining, and transportation fields, including HVAC and motor/generator applications.The DHB34 Series provides rigid terminals for through-hole solder mounting on printed circuit boards, thereby eliminating the need for screw mounting.See Ratings and Specifications table for part numbers.Note: Ratings are for each individual element in dual assembly. Average power dissipation of transients not to exceed 2.0W per varistor element (2 varistors per device).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Metal Oxide Varistor - V321DHB34 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Metal Oxide Varistor
V321DHB34
High Energy Industrial Metal Oxide Varistor V321DHB34
The DHB34 Series of transient surge suppressors are industrial highenergy Metal Oxide Varistors (MOVs). They are designed to provide surge suppression in the AC mains outdoor and service entrance environment (distribution panels) of buildings. DHB34 applications also include industrial heavy motors, controls, and power supplies such as used in the oil-drilling, mining, and transportation fields, including HVAC and motor/generator applications.The DHB34 Series provides rigid terminals for through-hole solder mounting on printed circuit boards, thereby eliminating the need for screw mounting.See Ratings and Specifications table for part numbers.Note: Ratings are for each individual element in dual assembly. Average power dissipation of transients not to exceed 2.0W per varistor element (2 varistors per device).

The DHB34 Series of transient surge suppressors are industrial highenergy Metal Oxide Varistors (MOVs). They are designed to provide surge suppression in the AC mains outdoor and service entrance environment (distribution panels) of buildings. DHB34 applications also include industrial heavy motors, controls, and power supplies such as used in the oil-drilling, mining, and transportation fields, including HVAC and motor/generator applications.The DHB34 Series provides rigid terminals for through-hole solder mounting on printed circuit boards, thereby eliminating the need for screw mounting.See Ratings and Specifications table for part numbers.Note: Ratings are for each individual element in dual assembly. Average power dissipation of transients not to exceed 2.0W per varistor element (2 varistors per device).

Supplier's Site Datasheet
Varistors, MOVs - V321DHB34-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V321DHB34-ND
Varistors, MOVs V321DHB34-ND
510V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs

510V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs

Buy Now Datasheet
Dhb Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse - 93K1272 - Newark, An Avnet Company
Chicago, IL, United States
Dhb Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse
93K1272
Dhb Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse 93K1272
DHB VARISTOR 34MM ROHS / LEAD FREE / BULK

DHB VARISTOR 34MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V321DHB34 V321DHB34-ND 93K1272
Product Name High Energy Industrial Metal Oxide Varistor Varistors, MOVs Dhb Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse
Operating DC Voltage 561 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 535-AMCV-SS0603-180-121KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
CHIP VARISTOR - AVRL101A3R3FTA - TDK Corporation
Specs
Operating DC Voltage 27 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers