Texas Instruments Newest Parts - LP5900TLX-2.8 LP5900TLX-2.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203943-LP5900TLX-2. 8 Family Name: LP5900 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AS1369-BWLT-28; LD39015J28R; RP103Q281D-TR-FE; R1183Z281C-TR-F; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203943-LP5900TLX-2. 8 Family Name: LP5900 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AS1369-BWLT-28; LD39015J28R; RP103Q281D-TR-FE; R1183Z281C-TR-F; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LP5900TLX-2.8 - 1203943-LP5900TLX-2.8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP5900TLX-2.8
1203943-LP5900TLX-2.8
Newest Parts - LP5900TLX-2.8 1203943-LP5900TLX-2.8
Manufacturer: Texas Instruments Win Source Part Number: 1203943-LP5900TLX-2. 8 Family Name: LP5900 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AS1369-BWLT-28; LD39015J28R; RP103Q281D-TR-FE; R1183Z281C-TR-F; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1203943-LP5900TLX-2.8
Family Name: LP5900
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AS1369-BWLT-28; LD39015J28R; RP103Q281D-TR-FE; R1183Z281C-TR-F;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1203943-LP5900TLX-2.8
Product Name Newest Parts - LP5900TLX-2.8
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1995-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - Current Regulation/Management - AD8215WYRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1257-W08T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details