DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
206
207
208
209
210
211
212
213
214
215
216
217
218
220
230
240
245
| Product Name | Notes |
|---|---|
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 400mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-243AA | |
| Charge Pump Switching Regulator IC Positive 1 Output 6-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive 1 Output SOT-23-6 | |
| IC REG BOOST 5V 400MA SOT89 | |
| IC REG CHARGE PUMP 6USPB | |
| IC REG CHARGE PUMP SOT26 | |
| IC REG LIN 1.5V 150MA 4-USPQ-B05 | |
| IC REG LIN 2.5V 150MA 4-USPQ-B05 | |
| IC REG LIN 2.8V 200MA WLP-4-01 | |
| IC REG LIN 3.2V 200MA USPQ-4B04 | |
| IC REG LIN 3.6V 200MA USPQ-4B04 | |
| IC REG LIN 3V 150MA 4-USPQ-B05 | |
| IC REG LINEAR 1.2V 200MA SOT-25 | |
| IC REG LINEAR 1.3V 200MA SSOT-24 | |
| IC REG LINEAR 1.8V 200MA SSOT-24 | |
| IC REG LINEAR 1.9V 200MA SSOT-24 | |
| IC REG LINEAR 2.8V 200MA 4-USPN | |
| IC REG LINEAR 3.2V 200MA SOT-25 | |
| IC REG LINEAR 3.3V 200MA 4-USPN | |
| IC REG LINEAR 3.3V 200MA SOT-25 | |
| IC REG LINEAR 3.3V 200MA SSOT-24 | |
| IC REG LINEAR 3.5V 200MA SOT-25 | |
| IC REG LINEAR 3.6V 200MA SOT-25 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 60mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USPQ-B05 (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USPQ-4B04 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 220mA SOT-25-5 |
| << Prev | Next >> |