Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
IC REG LINEAR 1.95V 200MA SSOT24
IC REG LINEAR 1.95V 200MA SSOT24
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | XC6501A19ANR-G-ND | XC6501A19ANR-G | XC6501A19ANR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-82 | ||
| Special Features | Input Overcurrent Protection | Enable |