DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 150 160 170 180 190 200 203 204 205 206 207 208 209 210 211 212 213 214 215 220 230 240 245
Product Name Notes
IC REG LIN 1.8V 300MA USPQ-4B03
IC REG LIN 3.3V 300MA USPQ-4B03
IC REG LINEAR 0.9V 700MA 6-USPC
IC REG LINEAR 1.1V 700MA SOT-25
IC REG LINEAR 1.2V 300MA SOT-25
IC REG LINEAR 1.3V 700MA SOT89-5
IC REG LINEAR 1.5V 700MA 6-USPC
IC REG LINEAR 1.5V 700MA SOT-25
IC REG LINEAR 1.8V 700MA 6-USPC
IC REG LINEAR 2.25V 700MA 6-USPC
IC REG LINEAR 2.5V 700MA SOT-25
IC REG LINEAR 2.8V 700MA SOT-25
IC REG LINEAR 3.35V 700MA SOT-25
IC REG LINEAR 3.3V 700MA 6-USPC
IC REG LINEAR 3.3V 700MA SOT-25
IC REG LINEAR 3.6V 700MA SOT89-5
IC REG LINEAR 3V 700MA 6-USPC
IC REG LINEAR 3V 700MA SOT-25
IC REG LINEAR 4.2V 700MA SOT-25
IC REG LINEAR 4.5V 700MA SOT-25
IC REG LINEAR 4.6V 700MA SOT-25
IC REG LINEAR 4.85V 700MA 6-USPC
IC REG LINEAR 5V 700MA 6-USPC
IC REG LINEAR 5V 700MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-USP (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA USPQ-4B03
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

<< Prev Next >>