DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
205
206
207
208
209
210
211
212
213
214
215
216
217
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.2V 200MA USPQ-4B04 | |
| IC REG LIN 1.2V 300MA LGA-4B01 | |
| IC REG LIN 1.35V 200MA USPQ-4B04 | |
| IC REG LIN 1.3V 200MA USPQ-4B04 | |
| IC REG LIN 1.3V 300MA LGA-4B01 | |
| IC REG LIN 1.5V 300MA LGA-4B01 | |
| IC REG LIN 1.85V 200MA USPQ-4B04 | |
| IC REG LIN 1.8V 200MA USPQ-4B04 | |
| IC REG LIN 1.8V 300MA LGA-4B01 | |
| IC REG LIN 2.5V 300MA LGA-4B01 | |
| IC REG LIN 2.7V 300MA LGA-4B01 | |
| IC REG LIN 2.8V 200MA USPQ-4B04 | |
| IC REG LIN 2.8V 300MA LGA-4B01 | |
| IC REG LIN 2.95V 200MA SSOT-24 | |
| IC REG LIN 3.05V 200MA USPQ-4B04 | |
| IC REG LIN 3.15V 300MA LGA-4B01 | |
| IC REG LIN 3.1V 300MA LGA-4B01 | |
| IC REG LIN 3.2V 300MA LGA-4B01 | |
| IC REG LIN 3.3V 300MA LGA-4B01 | |
| IC REG LIN 3.4V 300MA LGA-4B01 | |
| IC REG LINEAR 1.2V 200MA SSOT-24 | |
| IC REG LINEAR 1.5V 200MA 4-USP | |
| IC REG LINEAR 1.5V 200MA SOT-25 | |
| IC REG LINEAR 1.5V 200MA SSOT-24 | |
| IC REG LINEAR 1.6V 200MA SOT-25 | |
| IC REG LINEAR 1.8V 200MA SOT-25 | |
| IC REG LINEAR 1.8V 200MA SSOT-24 | |
| IC REG LINEAR 1.8V 700MA SOT-25 | |
| IC REG LINEAR 2.1V 200MA SOT-25 | |
| IC REG LINEAR 2.3V 200MA SSOT-24 | |
| IC REG LINEAR 2.5V 200MA SSOT-24 | |
| IC REG LINEAR 2.5V 700MA 6-USPC | |
| IC REG LINEAR 2.5V 700MA SOT-25 | |
| IC REG LINEAR 2.7V 200MA SOT-25 | |
| IC REG LINEAR 2.7V 200MA SSOT-24 | |
| IC REG LINEAR 2.85V 200MA SOT-25 | |
| IC REG LINEAR 2.8V 200MA SSOT-24 | |
| IC REG LINEAR 2.8V 700MA 6-USPC | |
| IC REG LINEAR 2.8V 700MA SOT-25 | |
| IC REG LINEAR 2V 200MA SOT-25 | |
| IC REG LINEAR 2V 200MA USPQ-4B04 | |
| IC REG LINEAR 3.1V 700MA SOT-25 | |
| IC REG LINEAR 3.3V 700MA 6-USPC | |
| IC REG LINEAR 3.4V 700MA SOT-25 | |
| IC REG LINEAR 3.5V 700MA SOT-25 | |
| IC REG LINEAR 3.6V 700MA SOT-25 | |
| IC REG LINEAR 3.9V 700MA SOT-25 | |
| IC REG LINEAR 3V 200MA SOT-25 | |
| IC REG LINEAR 3V 200MA SSOT-24 | |
| IC REG LINEAR 3V 300MA LGA-4B01 | |
| IC REG LINEAR 3V 700MA 6-USPC | |
| IC REG LINEAR 3V 700MA SOT-25 | |
| IC REG LINEAR 4.2V 700MA SOT-25 | |
| IC REG LINEAR 4V 700MA 6-USPC | |
| IC REG LINEAR 5V 700MA SOT-25 | |
| IC REG LINEAR POS ADJ 2A SOP-8FD | |
| IC REG LINEAR POS ADJ 2A USP-6C | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOPFD | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USPQ-4B04 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5 |
| << Prev | Next >> |