DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
212
213
214
215
216
217
218
219
220
221
222
223
224
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LINEAR 0.6V 1A WLP-5-02 | |
| IC REG LINEAR 0.9V 1A SOT-26W | |
| IC REG LINEAR 1.05V 6-USPC | |
| IC REG LINEAR 1.1V 6-USPC | |
| IC REG LINEAR 1.1V SOT-25 | |
| IC REG LINEAR 1.2V 1A 6-USPC | |
| IC REG LINEAR 1.2V 1A SOT-26W | |
| IC REG LINEAR 1.2V 1A WLP-5-02 | |
| IC REG LINEAR 1.2V 200MA SOT-25 | |
| IC REG LINEAR 1.35V 300MA 6-USPC | |
| IC REG LINEAR 1.5V 200MA 6-USPC | |
| IC REG LINEAR 1.8V 1A WLP-5-02 | |
| IC REG LINEAR 1.8V 200MA 6-USPC | |
| IC REG LINEAR 1.8V 200MA SOT-25 | |
| IC REG LINEAR 1V 1A WLP-5-02 | |
| IC REG LINEAR 2.5V 200MA 6-USPC | |
| IC REG LINEAR 2.8V 200MA SOT-25 | |
| IC REG LINEAR 3.1V 200MA SOT-25 | |
| IC REG LINEAR 3.2V 200MA 6-USPC | |
| IC REG LINEAR 3.2V 200MA SOT-25 | |
| IC REG LINEAR 3.3V 200MA 6-USPC | |
| IC REG LINEAR 3.6V 200MA SOT-25 | |
| IC REG LINEAR 3V 200MA 6-USPC | |
| IC REG LINEAR 5.3V 200MA 6-USPC | |
| IC REG LINEAR 5.4V 200MA 6-USPC | |
| IC REG LINEAR 5.5V 200MA SOT-25 | |
| IC REG LINEAR 5V 200MA 6-USPC | |
| IC REG LINEAR 5V 200MA SOT-25 | |
| IC REG LINEAR 6.1V 200MA SOT-25 | |
| IC REG LINEAR 6V 200MA 6-USPC | |
| IC REG LINEAR 7.5V 200MA 6-USPC | |
| IC REG LINEAR 7.8V 200MA SOT-25 | |
| IC REG LINEAR 7V 200MA SOT-25 | |
| IC REG LINEAR 8V 200MA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A WLP-5-02 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output SOT-89-5 |
| << Prev | Next >> |