IC REG LIN 1.35V 200MA USPQ-4B04
IC REG LIN 1.35V 200MA USPQ-4B04
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USPQ-4B04
IC REG LIN 1.35V 200MA USPQ-4B04
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6233H13B9R-GDKR-ND | XC6233H13B9R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-UDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |