DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 140 150 160 170 180 190 200 201 202 203 204 205 206 207 208 209 210 211 212 220 230 240 245
Product Name Notes
IC REG LINEAR 2.9V 200MA 4-USP
IC REG LINEAR 2.9V 200MA 4-USPN
IC REG LINEAR 2.9V 200MA SOT-25
IC REG LINEAR 3.1V 200MA 4-USPN
IC REG LINEAR 3.1V 200MA SOT-25
IC REG LINEAR 3.1V 200MA SSOT-24
IC REG LINEAR 3.2V 200MA 4-USP
IC REG LINEAR 3.2V 200MA SOT-25
IC REG LINEAR 3.2V 200MA SSOT-24
IC REG LINEAR 3.3V 200MA 4-USP
IC REG LINEAR 3.3V 200MA SSOT-24
IC REG LINEAR 3.5V 200MA SOT-25
IC REG LINEAR 3.6V 200MA SOT-25
IC REG LINEAR 3V 200MA 4-USPN
IC REG LINEAR 3V 200MA SSOT-24
IC REG LINEAR 4.9V 200MA SOT-25
IC REG LINEAR 5V 200MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

<< Prev Next >>