DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
211
212
213
214
215
216
217
218
219
220
221
222
223
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.1V 150MA USPN-4B02 | |
| IC REG LIN 1.1V 150MA USPQ-4B04 | |
| IC REG LIN 1.2V 150MA USPN-4B02 | |
| IC REG LIN 1.2V 150MA USPQ-4B04 | |
| IC REG LIN 1.3V 150MA USPQ-4B04 | |
| IC REG LIN 1.5V 150MA USPN-4B02 | |
| IC REG LIN 1.5V 150MA USPQ-4B04 | |
| IC REG LIN 2.1V 150MA USPN-4B02 | |
| IC REG LIN 2.5V 150MA USPN-4B02 | |
| IC REG LIN 2.6V 150MA USPN-4B02 | |
| IC REG LIN 2.7V 150MA USPN-4B02 | |
| IC REG LIN 3.1V 150MA USPN-4B02 | |
| IC REG LIN 3.2V 150MA USPN-4B02 | |
| IC REG LIN 3.2V 150MA USPQ-4B04 | |
| IC REG LIN 3.5V 150MA USPN-4B02 | |
| IC REG LIN 4.2V 150MA USPQ-4B04 | |
| IC REG LIN 4.5V 150MA USPN-4B02 | |
| IC REG LIN 4.7V 150MA USPQ-4B04 | |
| IC REG LINEAR 1.1V 150MA SOT-25 | |
| IC REG LINEAR 1.3V 150MA SSOT-24 | |
| IC REG LINEAR 1.5V 150MA SSOT-24 | |
| IC REG LINEAR 1.8V 150MA SOT-25 | |
| IC REG LINEAR 1.8V 150MA SSOT-24 | |
| IC REG LINEAR 1.8V 200MA 6-USPC | |
| IC REG LINEAR 1.8V 200MA SOT-25 | |
| IC REG LINEAR 2.1V 150MA SOT-25 | |
| IC REG LINEAR 2.2V 150MA SOT-25 | |
| IC REG LINEAR 2.2V 150MA SSOT-24 | |
| IC REG LINEAR 2.3V 150MA SOT-25 | |
| IC REG LINEAR 2.5V 150MA SOT-25 | |
| IC REG LINEAR 2.5V 150MA SSOT-24 | |
| IC REG LINEAR 2.6V 150MA SOT-25 | |
| IC REG LINEAR 2.7V 150MA SSOT-24 | |
| IC REG LINEAR 2.8V 150MA SSOT-24 | |
| IC REG LINEAR 2.8V 200MA SOT-25 | |
| IC REG LINEAR 2V 150MA SOT-25 | |
| IC REG LINEAR 2V 150MA SSOT-24 | |
| IC REG LINEAR 2V 150MA USPN-4B02 | |
| IC REG LINEAR 3.1V 150MA SOT-25 | |
| IC REG LINEAR 3.1V 150MA SSOT-24 | |
| IC REG LINEAR 3.2V 200MA 6-USPC | |
| IC REG LINEAR 3.3V 150MA SOT-25 | |
| IC REG LINEAR 3.3V 150MA SSOT-24 | |
| IC REG LINEAR 3.3V 200MA SOT-25 | |
| IC REG LINEAR 3.3V 200MA SOT89-5 | |
| IC REG LINEAR 3.5V 200MA 6-USPC | |
| IC REG LINEAR 3.5V 500MA SOT-25 | |
| IC REG LINEAR 3.6V 150MA SSOT-24 | |
| IC REG LINEAR 3V 150MA USPN-4B02 | |
| IC REG LINEAR 3V 200MA 6-USPC | |
| IC REG LINEAR 3V 200MA SOT-25 | |
| IC REG LINEAR 4.4V 200MA 6-USPC | |
| IC REG LINEAR 4.7V 200MA SOT-25 | |
| IC REG LINEAR 4V 150MA USPQ-4B04 | |
| IC REG LINEAR 4V 200MA 6-USPC | |
| IC REG LINEAR 4V 200MA SOT89-5 | |
| IC REG LINEAR 4V 500MA SOT-25 | |
| IC REG LINEAR 5.5V 200MA SOT-25 | |
| IC REG LINEAR 5V 150MA SOT-25 | |
| IC REG LINEAR 5V 150MA SSOT-24 | |
| IC REG LINEAR 5V 150MA USPN-4B02 | |
| IC REG LINEAR 5V 200MA 6-USPC | |
| IC REG LINEAR 5V 200MA SOT-25 | |
| IC REG LINEAR 5V 200MA SOT89-5 | |
| IC REG LINEAR 5V 500MA 4-USP | |
| IC REG LINEAR 5V 500MA SOT-25 | |
| IC REG LINEAR 6V 200MA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPQ-4B04 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89 |
| << Prev | Next >> |