Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 105206-XC6372A331PR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: SOT-89
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-243AA
IC REG BOOST 3.3V 400MA SOT89
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-243AA
IC REG BOOST 3.3V 400MA SOT89
Switching Voltage Regulators
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 105206-XC6372A331PR-G | 893-1164-2-ND | XC6372A331PR-G | XC6372A331PR-G | XC6372A331PR-G | XC6372A331PR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC6372A331PR-G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |