DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 150 160 170 180 190 200 209 210 211 212 213 214 215 216 217 218 219 220 221 230 240 245
Product Name Notes
IC REG LINEAR 1.25V 500MA 4-USP
IC REG LINEAR 1.35V 500MA SOT-25
IC REG LINEAR 2.2V 500MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 3-USP (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

<< Prev Next >>