Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 400mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 400mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 400mA (Switch) TO-243AA
Win Source Part Number: 1165280-XC6372A551PR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 400mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5.5V
Synchronous Rectifier: No
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -30°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: Q5461699C,XC6372A551
Base Product Number: XC6372
IC REG BOOST 5.5V 400MA SOT89
Switching Voltage Regulators PFM/PWM StepUp Converter
IC REG BOOST 5.5V 400MA SOT89
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 400mA (Switch) TO-243AA
IC REG BOOST 5.5V 400MA SOT89
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1166-1-ND | 1165280-XC6372A551PR-G | XC6372A551PR-G | XC6372A551PR-G | XC6372A551PR-G | XC6372A551PR-G | XC6372A551PR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; Tape & Reel | Other; TO-243AA | Other; TO-243AA | |||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 to ? volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |