Torex Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC6372A501PR-G

Description
Win Source Part Number: 1105618-XC6372A501PR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -30°C ~ 80°C (TA) Alternative Parts (Cross-Reference): MC34063AP1G; MC33063ADR2G; MC33063ADG; MC34063ADR; MC34063AP; MC34063AD; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: Q5461699,XC6372A501P R,XC6372A501PR-ND Base Product Number: XC6372
Request a Quote Datasheet
Description
Win Source Part Number: 1105618-XC6372A501PR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -30°C ~ 80°C (TA) Alternative Parts (Cross-Reference): MC34063AP1G; MC33063ADR2G; MC33063ADG; MC34063ADR; MC34063AP; MC34063AD; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: Q5461699,XC6372A501P R,XC6372A501PR-ND Base Product Number: XC6372
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1105618-XC6372A501PR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1105618-XC6372A501PR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1105618-XC6372A501PR-G
Win Source Part Number: 1105618-XC6372A501PR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 400mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -30°C ~ 80°C (TA) Alternative Parts (Cross-Reference): MC34063AP1G; MC33063ADR2G; MC33063ADG; MC34063ADR; MC34063AP; MC34063AD; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: Q5461699,XC6372A501P R,XC6372A501PR-ND Base Product Number: XC6372

Win Source Part Number: 1105618-XC6372A501PR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 400mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -30°C ~ 80°C (TA)
Alternative Parts (Cross-Reference): MC34063AP1G; MC33063ADR2G; MC33063ADG; MC34063ADR; MC34063AP; MC34063AD;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: Q5461699,XC6372A501PR,XC6372A501PR-ND
Base Product Number: XC6372

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC6372A501PR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC6372A501PR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC6372A501PR-GTR-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-243AA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-243AA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC6372A501PR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC6372A501PR-GCT-ND
Voltage Regulators - DC DC Switching Regulators 893-XC6372A501PR-GCT-ND
IC REG BOOST 5V 400MA SOT89

IC REG BOOST 5V 400MA SOT89

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC6372A501PR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC6372A501PR-GDKR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC6372A501PR-GDKR-ND
IC REG BOOST 5V 400MA SOT89

IC REG BOOST 5V 400MA SOT89

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC6372A501PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC6372A501PR-G
Voltage Regulators - DC DC Switching Regulators XC6372A501PR-G
Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-243AA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-243AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
XC6372A501PR-G
Switching Voltage Regulators XC6372A501PR-G
Switching Voltage Regulators

Switching Voltage Regulators

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC6372A501PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC6372A501PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC6372A501PR-G
IC REG BOOST 5V 400MA SOT89

IC REG BOOST 5V 400MA SOT89

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC6372A501PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC6372A501PR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC6372A501PR-G
IC REG BOOST 5V 400MA SOT89

IC REG BOOST 5V 400MA SOT89

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1105618-XC6372A501PR-G 893-XC6372A501PR-GTR-ND XC6372A501PR-G XC6372A501PR-G XC6372A501PR-G XC6372A501PR-G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT89; Other; Tape & Reel (TR) Other; TO-243AA Other; TO-243AA
Special Features Multiple Outputs; Synchronous Rectification
fsw 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers