DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
207
208
209
210
211
212
213
214
215
216
217
218
219
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 2.5V 200MA WLP-4-01 | |
| IC REG LIN 3.3V 200MA WLP-4-01 | |
| IC REG LINEAR 1.8V 200MA 4-USP | |
| IC REG LINEAR 1.8V 200MA 4-USPN | |
| IC REG LINEAR 2.8V 200MA 4-USPN | |
| IC REG LINEAR 2V 200MA WLP-4-01 | |
| IC REG LINEAR 3.3V 200MA 4-USPN | |
| IC REG LINEAR 3.3V 200MA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01 |
| << Prev | Next >> |