Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USPQ-B05 (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USPQ-B05 (1x1)
ULTRA-LOW SUPPLY CURRENT 0.6UA H
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6241B3319R-GTR-ND | XC6241B3319R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | Positive |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |