DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 150 160 170 180 190 200 202 203 204 205 206 207 208 209 210 211 212 213 214 220 230 240 245
Product Name Notes
IC REG LIN 1.15V 700MA SOT89-5
IC REG LINEAR 0.9V 700MA SOT-25
IC REG LINEAR 1.1V 700MA 6-USPC
IC REG LINEAR 1.1V 700MA SOT-25
IC REG LINEAR 1.2V 700MA 6-USPC
IC REG LINEAR 1.8V 700MA 6-USPC
IC REG LINEAR 1V 700MA SOT89-5
IC REG LINEAR 2.2V 700MA SOT-25
IC REG LINEAR 2.5V 700MA 6-USPC
IC REG LINEAR 2.5V 700MA SOT-25
IC REG LINEAR 2.9V 700MA SOT-25
IC REG LINEAR 3.3V 700MA 6-USPC
IC REG LINEAR 3.3V 700MA SOT-25
IC REG LINEAR 3.8V 700MA SOT-25
IC REG LINEAR 3V 700MA SOT-25-5
IC REG LINEAR 4.1V 700MA SOT-25
IC REG LINEAR 4V 700MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

<< Prev Next >>