IC REG LIN 2.5V 150MA 4-USPQ-B05
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USPQ-B05 (1x1)
IC REG LIN 2.5V 150MA 4-USPQ-B05
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 893-XC6241B2519R-GDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-XDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |