DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
211
212
213
214
215
216
217
218
219
220
221
222
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LINEAR 1.2V 500MA 4-USP | |
| IC REG LINEAR 1.2V 500MA SOT-25 | |
| IC REG LINEAR 1.5V 500MA SOT-25 | |
| IC REG LINEAR 1.8V 500MA 4-USP | |
| IC REG LINEAR 1.9V 500MA SOT-25 | |
| IC REG LINEAR 2.55V 500MA 4-USP | |
| IC REG LINEAR 2.5V 500MA SOT-25 | |
| IC REG LINEAR 2.6V 500MA SOT-25 | |
| IC REG LINEAR 2.8V 500MA SOT-25 | |
| IC REG LINEAR 2V 500MA SOT-25 | |
| IC REG LINEAR 3.2V 500MA 4-USP | |
| IC REG LINEAR 3.3V 500MA 4-USP | |
| IC REG LINEAR 3.3V 500MA SOT-25 | |
| IC REG LINEAR 3.3V 500MA SOT89-5 | |
| IC REG LINEAR 3V 500MA 4-USP | |
| IC REG LINEAR 3V 500MA SOT-25 | |
| IC REG LINEAR 3V 500MA SOT89-5 | |
| IC REG LINEAR 5V 500MA 4-USP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 |
| << Prev | Next >> |