Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
IC REG LINEAR 2.3V 300MA SNT6A
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 2.3V 300MA SNT6A
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1662-1255-2-ND | S-1132A23-I6T2U | S-1132A23-I6T2U | S-1132A23-I6T2U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | |||
| Special Features | Input Overcurrent Protection | Enable |