ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1122B40MC-L8ZTFG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1122B40MC-L8ZTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1122B40MC-L8ZTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1122B40MC-L8ZTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249420-S-1122B40MC-L8ZTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249420-S-1122B40MC-L8ZTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249420-S-1122B40MC-L8ZTFG
Win Source Part Number: 1249420-S-1122B40MC- L8ZTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1122 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 4V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1122 Product Status: Not For New Designs Voltage Dropout (Max): 0.26V @ 100mA

Win Source Part Number: 1249420-S-1122B40MC-L8ZTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1122
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1122
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 100mA

Buy Now Datasheet
Singapore, Singapore
4V 150MA SOT23 Voltage Regulator IC
776-S-1122B40MC-L8ZTFG
4V 150MA SOT23 Voltage Regulator IC 776-S-1122B40MC-L8ZTFG
IC REG LINEAR 4V 150MA SOT23-5 Product overview: S-1122B40MC-L8ZTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1122B40MC-L8ZT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 150MA SOT23-5 Product overview: S-1122B40MC-L8ZTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1122B40MC-L8ZTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1122B40MC-L8ZTFG
LDO Voltage Regulators S-1122B40MC-L8ZTFG
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1122B40MC-L8ZTFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1122B40MC-L8ZTFG
PMIC - Voltage Regulators - Linear S-1122B40MC-L8ZTFG
IC REG LINEAR 4V 150MA SOT23-5

IC REG LINEAR 4V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1122B40MC-L8ZTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1122B40MC-L8ZTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1122B40MC-L8ZTFG
IC REG LINEAR 4V 150MA SOT23-5

IC REG LINEAR 4V 150MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-1122B40MC-L8ZTFG-ND 1249420-S-1122B40MC-L8ZTFG 776-S-1122B40MC-L8ZTFG S-1122B40MC-L8ZTFG S-1122B40MC-L8ZTFG S-1122B40MC-L8ZTFG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 4V 150MA SOT23 Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data