ABLIC Inc. 3.2V 150MA SOT23 Voltage Regulator IC S-1122B32MC-L8RTFG

Description
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1122B32MC-L8RTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1122B32MC-L8RT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1122B32MC-L8RTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1122B32MC-L8RT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2V 150MA SOT23 Voltage Regulator IC
776-S-1122B32MC-L8RTFG
3.2V 150MA SOT23 Voltage Regulator IC 776-S-1122B32MC-L8RTFG
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1122B32MC-L8RTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1122B32MC-L8RT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1122B32MC-L8RTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1122B32MC-L8RTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1122B32MC-L8RTFG - 062868-S-1122B32MC-L8RTFG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1122B32MC-L8RTFG
062868-S-1122B32MC-L8RTFG
PMIC - PMIC - Voltage Regulators - Linear - S-1122B32MC-L8RTFG 062868-S-1122B32MC-L8RTFG
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 062868-S-1122B32MC-L 8RTFG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.19V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.26V @ 100mA Operating Supply Current: 90μA PSRR: 80dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062868-S-1122B32MC-L8RTFG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.19V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.26V @ 100mA
Operating Supply Current: 90μA
PSRR: 80dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1122B32MC-L8RTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1122B32MC-L8RTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1122B32MC-L8RTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1122B32MC-L8RTFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1122B32MC-L8RTFG
PMIC - Voltage Regulators - Linear S-1122B32MC-L8RTFG
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1122B32MC-L8RTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1122B32MC-L8RTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1122B32MC-L8RTFG
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1122B32MC-L8RTFG
LDO Voltage Regulators S-1122B32MC-L8RTFG
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1122B32MC-L8RTFG 062868-S-1122B32MC-L8RTFG S-1122B32MC-L8RTFG-ND S-1122B32MC-L8RTFG S-1122B32MC-L8RTFG S-1122B32MC-L8RTFG
Product Name 3.2V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1122B32MC-L8RTFG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 3.2 volts 3.2 volts 3.2 volts 3.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data