ABLIC Inc. 2.6V 0.21V LDO Voltage Regulator IC S-1132B26-I6T2G

Description
Fixed Positive LDO Regulator, 2.6V, 0.21V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-1132B26-I6T2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.21V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.21V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B26-I6T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.6V, 0.21V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-1132B26-I6T2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.21V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.21V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B26-I6T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 0.21V LDO Voltage Regulator IC
776-S-1132B26-I6T2G
2.6V 0.21V LDO Voltage Regulator IC 776-S-1132B26-I6T2G
Fixed Positive LDO Regulator, 2.6V, 0.21V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-1132B26-I6T2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.21V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.21V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B26-I6T2G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 2.6V, 0.21V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-1132B26-I6T2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.21V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.21V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B26-I6T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1132B26-I6T2G - 062887-S-1132B26-I6T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1132B26-I6T2G
062887-S-1132B26-I6T2G
PMIC - PMIC - Voltage Regulators - Linear - S-1132B26-I6T2G 062887-S-1132B26-I6T2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 062887-S-1132B26-I6T 2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.14V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A (H) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.21V @ 100mA Operating Supply Current: 40μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062887-S-1132B26-I6T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.14V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A (H)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.21V @ 100mA
Operating Supply Current: 40μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1132B26-I6T2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1132B26-I6T2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1132B26-I6T2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1132B26-I6T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1132B26-I6T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1132B26-I6T2G
IC REG LINEAR 2.6V 300MA SNT6A

IC REG LINEAR 2.6V 300MA SNT6A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1132B26-I6T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1132B26-I6T2G
PMIC - Voltage Regulators - Linear S-1132B26-I6T2G
IC REG LINEAR 2.6V 300MA SNT6A

IC REG LINEAR 2.6V 300MA SNT6A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1132B26-I6T2G 062887-S-1132B26-I6T2G S-1132B26-I6T2G-ND S-1132B26-I6T2G S-1132B26-I6T2G
Product Name 2.6V 0.21V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1132B26-I6T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Dropout Voltage 2.10E-4 volts 0.2100 volts 0.2100 volts
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SNT-6A (H) Other; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data