ABLIC Inc. 3.2V 150MA SOT23 Voltage Regulator IC S-1112B32MC-L6RTFU

Description
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1112B32MC-L6RTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1112B32MC-L6RT FU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1112B32MC-L6RTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1112B32MC-L6RT FU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2V 150MA SOT23 Voltage Regulator IC
776-S-1112B32MC-L6RTFU
3.2V 150MA SOT23 Voltage Regulator IC 776-S-1112B32MC-L6RTFU
IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1112B32MC-L6RTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1112B32MC-L6RT FU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 150MA SOT23-5 Product overview: S-1112B32MC-L6RTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1112B32MC-L6RTFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1112B32MC-L6RTFU - 793492-S-1112B32MC-L6RTFU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1112B32MC-L6RTFU
793492-S-1112B32MC-L6RTFU
PMIC - PMIC - Voltage Regulators - Linear - S-1112B32MC-L6RTFU 793492-S-1112B32MC-L6RTFU
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 793492-S-1112B32MC-L 6RTFU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 793492-S-1112B32MC-L6RTFU
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1235-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1235-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1235-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1112B32MC-L6RTFU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1112B32MC-L6RTFU
PMIC - Voltage Regulators - Linear S-1112B32MC-L6RTFU
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1112B32MC-L6RTFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1112B32MC-L6RTFU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1112B32MC-L6RTFU
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1112B32MC-L6RTFU
LDO Voltage Regulators S-1112B32MC-L6RTFU
LDO Voltage Regulators Linear LDO Reg Hi 50uA Iq 150mA Iout

LDO Voltage Regulators Linear LDO Reg Hi 50uA Iq 150mA Iout

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1112B32MC-L6RTFU 793492-S-1112B32MC-L6RTFU 1662-1235-2-ND S-1112B32MC-L6RTFU S-1112B32MC-L6RTFU S-1112B32MC-L6RTFU
Product Name 3.2V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1112B32MC-L6RTFU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 3.2 volts 3.2 volts 3.2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data