ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1132B15-I6T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1132B15-I6T2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1132B15-I6T2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1132B15-I6T2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Buy Now Datasheet
Singapore, Singapore
1.5V 300MA Voltage Regulator IC
776-S-1132B15-I6T2G
1.5V 300MA Voltage Regulator IC 776-S-1132B15-I6T2G
IC REG LINEAR 1.5V 300MA SNT6A Product overview: S-1132B15-I6T2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B15-I6T2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 300MA SNT6A Product overview: S-1132B15-I6T2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B15-I6T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1132B15-I6T2G - 211000-S-1132B15-I6T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1132B15-I6T2G
211000-S-1132B15-I6T2G
PMIC - PMIC - Voltage Regulators - Linear - S-1132B15-I6T2G 211000-S-1132B15-I6T2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211000-S-1132B15-I6T 2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.54V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A (H) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.58V @ 100mA Operating Supply Current: 40μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211000-S-1132B15-I6T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.54V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A (H)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.58V @ 100mA
Operating Supply Current: 40μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1132B15-I6T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1132B15-I6T2G
PMIC - Voltage Regulators - Linear S-1132B15-I6T2G
IC REG LINEAR 1.5V 300MA SNT6A

IC REG LINEAR 1.5V 300MA SNT6A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1132B15-I6T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1132B15-I6T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1132B15-I6T2G
IC REG LINEAR 1.5V 300MA SNT6A

IC REG LINEAR 1.5V 300MA SNT6A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-1132B15-I6T2G-ND 776-S-1132B15-I6T2G 211000-S-1132B15-I6T2G S-1132B15-I6T2G S-1132B15-I6T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1132B15-I6T2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel (TR) Other; SNT-6A (H)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data