Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
LDO Voltage Regulators Linear LDO reg Hi 20uA Iq 300mA Iout
IC REG LINEAR 2.4V 300MA SNT6A
IC REG LINEAR 2.4V 300MA SNT6A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1132B24-I6T2U-ND | S-1132B24-I6T2U | S-1132B24-I6T2U | S-1132B24-I6T2U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | |||
| Special Features | Input Overcurrent Protection | Enable |