Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
IC REG LINEAR 2.3V 300MA SOT89-5
IC REG LINEAR 2.3V 300MA SOT89-5
LDO Voltage Regulators Linear LDO Reg Hi 35uA Iq 300mA Iout
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1131B23UC-N4ITFU-ND | S-1131B23UC-N4ITFU | S-1131B23UC-N4ITFU | S-1131B23UC-N4ITFU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | |||
| Special Features | Input Overcurrent Protection | Enable |