ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1131B32PD-N4RTFG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1131B32PD-N4RTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1131B32PD-N4RTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1131B32PD-N4RTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249291-S-1131B32PD-N4RTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249291-S-1131B32PD-N4RTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249291-S-1131B32PD-N4RTFG
Win Source Part Number: 1249291-S-1131B32PD- N4RTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1131 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.2V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HSON (A) (2.9x2.8) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.34V @ 100mA

Win Source Part Number: 1249291-S-1131B32PD-N4RTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1131
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.2V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: 6-HSON (A) (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.34V @ 100mA

Buy Now Datasheet
Singapore, Singapore
3.2V 300MA Voltage Regulator IC
776-S-1131B32PD-N4RTFG
3.2V 300MA Voltage Regulator IC 776-S-1131B32PD-N4RTFG
IC REG LINEAR 3.2V 300MA 6HSON Product overview: S-1131B32PD-N4RTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1131B32PD-N4RT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 300MA 6HSON Product overview: S-1131B32PD-N4RTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1131B32PD-N4RTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1131B32PD-N4RTFG
PMIC - Voltage Regulators - Linear S-1131B32PD-N4RTFG
IC REG LINEAR 3.2V 300MA 6HSON

IC REG LINEAR 3.2V 300MA 6HSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1131B32PD-N4RTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1131B32PD-N4RTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1131B32PD-N4RTFG
IC REG LINEAR 3.2V 300MA 6HSON

IC REG LINEAR 3.2V 300MA 6HSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-1131B32PD-N4RTFG-ND 1249291-S-1131B32PD-N4RTFG 776-S-1131B32PD-N4RTFG S-1131B32PD-N4RTFG S-1131B32PD-N4RTFG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.2V 300MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data