ABLIC Inc. 2V 300MA Voltage Regulator IC S-1131B20PD-N4FTFG

Description
IC REG LINEAR 2V 300MA 6HSON Product overview: S-1131B20PD-N4FTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1131B20PD-N4FT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2V 300MA 6HSON Product overview: S-1131B20PD-N4FTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1131B20PD-N4FT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 300MA Voltage Regulator IC
776-S-1131B20PD-N4FTFG
2V 300MA Voltage Regulator IC 776-S-1131B20PD-N4FTFG
IC REG LINEAR 2V 300MA 6HSON Product overview: S-1131B20PD-N4FTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1131B20PD-N4FT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 300MA 6HSON Product overview: S-1131B20PD-N4FTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1131B20PD-N4FTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249282-S-1131B20PD-N4FTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249282-S-1131B20PD-N4FTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249282-S-1131B20PD-N4FTFG
Win Source Part Number: 1249282-S-1131B20PD- N4FTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1131 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 65 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 2V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HSON (A) (2.9x2.8) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.6V @ 100mA

Win Source Part Number: 1249282-S-1131B20PD-N4FTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1131
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 65 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: 6-HSON (A) (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.6V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1131B20PD-N4FTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1131B20PD-N4FTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1131B20PD-N4FTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1131B20PD-N4FTFG
PMIC - Voltage Regulators - Linear S-1131B20PD-N4FTFG
IC REG LINEAR 2V 300MA 6HSON

IC REG LINEAR 2V 300MA 6HSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1131B20PD-N4FTFG 1249282-S-1131B20PD-N4FTFG S-1131B20PD-N4FTFG-ND S-1131B20PD-N4FTFG
Product Name 2V 300MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Exposed Pad
Output Voltage 2 volts 2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data