Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 4.3V 150MA SOT23-5
LDO Voltage Regulators LDO
IC REG LINEAR 4.3V 150MA SOT23-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-1122B43MC-L9CTFG-ND | S-1122B43MC-L9CTFG | S-1122B43MC-L9CTFG | S-1122B43MC-L9CTFG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |