SCHURTER Inc Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Description 100% compatible with the PFMD type Directly solderable on printed circuit boards Applications Hard disk drives PC motherboards PC peripherals PCMCIA cards USB port protection
Description A comprehensive range of square-body fuses, engineered for industrial protection Unique Selling Proposition Compact size High safety and reliability Mechanical vibration and shock resistance Chemical load and temperature shocks...
Description Designed for use with fuseholder FRM-A Directly solderable on printed circuit boards Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to...
Description Directly solderable on printed circuit boards
Description Directly solderable on printed circuit boards Applications Power Over Ethernet (IEEE 802.3 af) port protection Automotive electronic control module protection Telecom equipment low voltage protection
Description Directly solderable on printed circuit boards Applications Primary protection on SMD PCBs
Description Directly solderable on printed circuit boards Applications Primary protection on SMD PCBs AC and DC applications
Description Directly solderable on printed circuit boards OMK 63 = OMF 63 + OMH 125
Description Directly solderable on printed circuit boards OMZ 125 = OMT 125 + OMH 125
Description ESCC QPL Listed, see www.escies.org Full data sheet and engineering handbook available on request Sealed, robust and smallest construction based on MGA-S experiences with high breaking capacity up to...
Description ESCC QPL Listed, see www.escies.org Full data sheet available on request Hermetically sealed, robust and smallest construction with high breaking capacity up to 300 A Unique Selling Proposition ESA...
Description High breaking capacity of 20 kA @ 1000 VDC Bolt-on mounting and PCB / THT mounting for vehicle applications Unique Selling Proposition Compact size High temperature resistance Mechanical vibration...
Description High breaking capacity of 50 kA @ 250 VAC Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance High breaking capacity Applications Charge Pile Charge...
Description High breaking capacity of up to 50 kA @ 1000 VDC Axial/ Bottom bolt-on mounting for vehicle applications Unique Selling Proposition Compact size High safety and reliability Mechanical vibration...
Description High breaking capacity up to 20 kA @ 800 VDC Manifold mounting versions Unique Selling Proposition Designed for electric vehicles (EV Car) Very high rated current up to 50...
Description High breaking capacity Applications Semiconductor protection Test equipment
Description High breaking capacity Current ratings above 12.5 A not China-RoHS compliant Applications Semiconductor protection Test equipment
Description Highest Breaking Capacity Rating for a 1206 on the market: 300A@125VDC Unique Selling Proposition No tin whiskers, no tin dendrites No leaded coating (RoHS conform) Similar fuse qualification as...
Description IEC Approved For high current applications Max. ambient temperature 125 °C Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx...
Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment
Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their...
Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Unique Selling Proposition Suitable for pulse-shaped continuous currents Applications Primary Protection on PCB Application Note Primary Protection in Equipmentwith...
Description Low and Medium Breaking Capacity
Description Low Breaking Capacity
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
Description Low Breaking Capacity Glass Tube
Description Max. ambient temperature 150 °C Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition...
Description Meets the new UL and IEC photovoltaic standards UL Recognized for 1000 VDC High breaking capacity of 20 kA @ 1000 VDC Low min. interrupting rating of 1.35 x...
Description Operating temperature range up to 125 °C Applications Overcurrent protection at operating temperature over 85 °C
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to SEV 1010
Description Safety device to be triggered by ECU/BMS To break down the main circuit via trigger device actively To disconnect the battery circuit in abnormal conditions such as short circuits...
Description Subminiature fuse quick-acting F UL approval for 250 VAC/VDC Applications Primary Protection on PCB
Description Subminiature fuse time-lag T Applications Primary Protection on PCB Power Supply Adapter for e.g. laptops
Fuse Element for SKD 250/400A
Fuse Element for SKD 25A and 63A
Fuse Kit Miniature Fuse FSF 5x20
Fuse Kit Miniature Fuse SP 5x20 / SPT 5x20
Unique Selling Proposition Suitable for pulse-shaped continuous currents Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see Impulse...

<< Prev Next >>