SCHURTER Inc Electrical, Specialty Fuses 8020.2085

Description
50A 275V AC 800V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
50A 275V AC 800V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2085-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2085-ND
Electrical, Specialty Fuses 486-8020.2085-ND
50A 275V AC 800V DC Fuse Cartridge Bolt Mount

50A 275V AC 800V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Cartridge Fuse, 50A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter - 75AH8071 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 50A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter
75AH8071
Cartridge Fuse, 50A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter 75AH8071
CARTRIDGE FUSE, 50A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 50A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2085
Circuit Protection - Electrical, Specialty Fuses 8020.2085
FUSE CARTRIDGE 50A 275VAC/800VDC

FUSE CARTRIDGE 50A 275VAC/800VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2085-ND 75AH8071 8020.2085
Product Name Electrical, Specialty Fuses Cartridge Fuse, 50A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive; Blade
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Surface Mount Fuses - CH0603 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuses - 0034.3110.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers