SCHURTER Inc Fuses 8020.5079.G

Description
SHF 6.3X32 FUSE F 12.5A
Request a Quote Datasheet
Description
SHF 6.3X32 FUSE F 12.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.5079.G-ND - DigiKey
Thief River Falls, MN, United States
SHF 6.3X32 FUSE F 12.5A

SHF 6.3X32 FUSE F 12.5A

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter - 05AC7469 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter
05AC7469
Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter 05AC7469
CARTRIDGE FUSE, FAST ACTING, 12.5A; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12.5A; Blow Characteristic:Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
8020.5079.G
Circuit Protection - Fuses 8020.5079.G
SHF 6.3X32 FUSE F 12.5A

SHF 6.3X32 FUSE F 12.5A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.5079.G-ND 05AC7469 8020.5079.G
Product Name Fuses Cartridge Fuse, Fast Acting, 12.5A; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers