SCHURTER Inc Fuses 8020.5081

Description
20A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
20A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3325-ND - DigiKey
Thief River Falls, MN, United States
20A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

20A 440V AC 63V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Circuit Protection - Fuses - 8020.5081 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5081
Circuit Protection - Fuses 8020.5081
FUSE CERAMIC 20A 440VAC 63VDC

FUSE CERAMIC 20A 440VAC 63VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 20A, 440Vac; Blow Characteristic Schurter - 05AC7472 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 20A, 440Vac; Blow Characteristic Schurter
05AC7472
Cartridge Fuse, Fast Acting, 20A, 440Vac; Blow Characteristic Schurter 05AC7472
CARTRIDGE FUSE, FAST ACTING, 20A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 20A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3325-ND 8020.5081 05AC7472
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 20A, 440Vac; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps 1500 amps
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data