SCHURTER Inc Fuses 8020.5071.PT

Description
"2A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"2A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3029-ND - DigiKey
Thief River Falls, MN, United States
"2A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"2A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 8020.5071.PT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5071.PT
Circuit Protection - Fuses 8020.5071.PT
FUSE CERAMIC 2A 500VAC 3AB 3AG

FUSE CERAMIC 2A 500VAC 3AB 3AG

Supplier's Site
Fuse, Axial, 2A, Fast Acting; Fuse Current Schurter - 29Y3410 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 2A, Fast Acting; Fuse Current Schurter
29Y3410
Fuse, Axial, 2A, Fast Acting; Fuse Current Schurter 29Y3410
FUSE, AXIAL, 2A, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL, 2A, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3029-ND 8020.5071.PT 29Y3410
Product Name Fuses Circuit Protection - Fuses Fuse, Axial, 2A, Fast Acting; Fuse Current Schurter
Mounting Through Hole Solderable (with leads)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data