SCHURTER Inc Aso 10.3X38 Fuse 8A F Schurter 90.0008

Description
ASO 10.3x38 FUSE 8A F
Datasheet
Description
ASO 10.3x38 FUSE 8A F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aso 10.3X38 Fuse 8A F Schurter - 21T4790 - Newark, An Avnet Company
Chicago, IL, United States
Aso 10.3X38 Fuse 8A F Schurter
21T4790
Aso 10.3X38 Fuse 8A F Schurter 21T4790
ASO 10.3x38 FUSE 8A F

ASO 10.3x38 FUSE 8A F

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T4790
Product Name Aso 10.3X38 Fuse 8A F Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers