SCHURTER Inc Fuse DTI 250V DTI 250V

Description
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to SEV 1010
Request a Quote
Description
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to SEV 1010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTI 250V is a ceramic-bodied fuse designed for overload and short-circuit protection in heavy current applications, with a rated voltage of 250 VAC and a breaking capacity of 10 kA. It features a gG time-delay characteristic and complies with SEV 1010. The fuse includes a colored indicator for characteristic identification and is constructed with brass metal components. Available rated currents include 6 A, 10 A, and 16 A, each with a distinct color coding. The product meets REACH regulations.

Datasheet Summary
Powered by GS/AI

The DTI 250V is a ceramic-bodied fuse designed for overload and short-circuit protection in heavy current applications, with a rated voltage of 250 VAC and a breaking capacity of 10 kA. It features a gG time-delay characteristic and complies with SEV 1010. The fuse includes a colored indicator for characteristic identification and is constructed with brass metal components. Available rated currents include 6 A, 10 A, and 16 A, each with a distinct color coding. The product meets REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Fuse DTI 250V - DTI 250V - SCHURTER Inc
Santa Rosa, CA, United States
Fuse DTI 250V
DTI 250V
Fuse DTI 250V DTI 250V
Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to SEV 1010

Description

  • Operation full range cable defensive fuses
  • Over-load and short-circuit protection
  • Colored characteristic detector in the middle
  • Characteristic gG
  • According to SEV 1010
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number DTI 250V
Product Name Fuse DTI 250V
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8567CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-0031.8362TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-1996-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-4600-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers