SCHURTER Inc Surface Mount Fuse, 7 x 2 mm, Time-Lag T, 125 VAC, 125 VDC MSB

Description
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
Request a Quote
Description
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSB is a surface mount fuse designed for printed circuit board mounting, with a 7 mm length and 2 mm diameter, rated for 125 VAC and 125 VDC, featuring a time-lag T characteristic. It is solderable via reflow or wave methods, with an operating temperature range of -55 °C to 85 °C and a climatic category of 55/085/56 per IEC 60068-1. The fuse has a breaking capacity of 50 A to 150 A depending on voltage, meets IEC 60127-4, UL 248-14, and CSA22.2 No. 248.14 standards, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives. It is marked with rated current and weighs 0.07 g.

Datasheet Summary
Powered by GS/AI

The MSB is a surface mount fuse designed for printed circuit board mounting, with a 7 mm length and 2 mm diameter, rated for 125 VAC and 125 VDC, featuring a time-lag T characteristic. It is solderable via reflow or wave methods, with an operating temperature range of -55 °C to 85 °C and a climatic category of 55/085/56 per IEC 60068-1. The fuse has a breaking capacity of 50 A to 150 A depending on voltage, meets IEC 60127-4, UL 248-14, and CSA22.2 No. 248.14 standards, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives. It is marked with rated current and weighs 0.07 g.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, 7 x 2 mm, Time-Lag T, 125 VAC, 125 VDC - MSB - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse, 7 x 2 mm, Time-Lag T, 125 VAC, 125 VDC
MSB
Surface Mount Fuse, 7 x 2 mm, Time-Lag T, 125 VAC, 125 VDC MSB
Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances

Description

  • Low Breaking Capacity
  • Directly solderable on printed circuit boards

Applications

  • Telecom
  • Household appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number MSB
Product Name Surface Mount Fuse, 7 x 2 mm, Time-Lag T, 125 VAC, 125 VDC
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology);

PCB,SMT

Approvals / Standards RoHS; UL; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2756-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers
Fuses - 486-2769-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 486-2771-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Cartridge Fuses - 8663066 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS; UL
View Details
2 suppliers