SCHURTER Inc Fuses 8020.0607.H.PT

Description
"30A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"30A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.0607.H.PT-ND - DigiKey
Thief River Falls, MN, United States
"30A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"30A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Time Delay, 30A, 250Vac; Blow Characteristic Schurter - 82AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 30A, 250Vac; Blow Characteristic Schurter
82AC2081
Cartridge Fuse, Time Delay, 30A, 250Vac; Blow Characteristic Schurter 82AC2081
CARTRIDGE FUSE, TIME DELAY, 30A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 30A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-8020.0607.H.PT-ND 82AC2081
Product Name Fuses Cartridge Fuse, Time Delay, 30A, 250Vac; Blow Characteristic Schurter
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers