Schurter 8020.2050 Cartridge Fuse
10A 275V AC 1kV DC Fuse Cartridge Holder
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2099418 | 486-8020.2050-ND |
| Product Name | Cartridge Fuses | Electrical, Specialty Fuses |
| Fuse Material | Ceramic; Ceramic | |
| Approvals / Standards | RoHS | |
| Fuse Type | Automotive |