SCHURTER Inc Electrical, Specialty Fuses 8020.2093

Description
30A 275V AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet
Description
30A 275V AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2093-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2093-ND
Electrical, Specialty Fuses 486-8020.2093-ND
30A 275V AC 1kV DC Fuse Cartridge Through Hole

30A 275V AC 1kV DC Fuse Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 8020.2093 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
8020.2093
Circuit Protection - Electrical, Specialty Fuses 8020.2093
FUSE CARTRIDGE 30A 275VAC/1KVDC

FUSE CARTRIDGE 30A 275VAC/1KVDC

Supplier's Site
Cartridge Fuse, 30A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter - 75AH8074 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 30A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter
75AH8074
Cartridge Fuse, 30A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter 75AH8074
CARTRIDGE FUSE, 30A, 10.3 X 38MM, PCB; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 30A, 10.3 X 38MM, PCB; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-8020.2093-ND 8020.2093 75AH8074
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse, 30A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter
Fuse Type Automotive
Mounting Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data