SCHURTER Inc Electrical, Specialty Fuses 8020.2066

Description
25A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
25A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2066-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2066-ND
Electrical, Specialty Fuses 486-8020.2066-ND
25A 275V AC 1kV DC Fuse Cartridge Bolt Mount

25A 275V AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Cartridge Fuse, 25A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter - 75AH8065 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 25A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
75AH8065
Cartridge Fuse, 25A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 75AH8065
CARTRIDGE FUSE, 25A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 25A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2066
Circuit Protection - Electrical, Specialty Fuses 8020.2066
FUSE CARTRIDGE 25A 275VAC/1KVDC

FUSE CARTRIDGE 25A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2066-ND 75AH8065 8020.2066
Product Name Electrical, Specialty Fuses Cartridge Fuse, 25A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive; Blade
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data