SCHURTER Inc Electrical, Specialty Fuses 8020.2091

Description
15A 275V AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet
Description
15A 275V AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2091-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2091-ND
Electrical, Specialty Fuses 486-8020.2091-ND
15A 275V AC 1kV DC Fuse Cartridge Through Hole

15A 275V AC 1kV DC Fuse Cartridge Through Hole

Buy Now Datasheet
Cartridge Fuse, 15A, 1Kv, Pcb Mount; Blow Characteristic Schurter - 73AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 15A, 1Kv, Pcb Mount; Blow Characteristic Schurter
73AH0063
Cartridge Fuse, 15A, 1Kv, Pcb Mount; Blow Characteristic Schurter 73AH0063
CARTRIDGE FUSE, 15A, 1KV, PCB MOUNT; Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

CARTRIDGE FUSE, 15A, 1KV, PCB MOUNT; Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2091
Circuit Protection - Electrical, Specialty Fuses 8020.2091
FUSE CARTRIDGE 15A 275VAC/1KVDC

FUSE CARTRIDGE 15A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2091-ND 73AH0063 8020.2091
Product Name Electrical, Specialty Fuses Cartridge Fuse, 15A, 1Kv, Pcb Mount; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002342001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Telecom Alarm Indicating Fuses - AFA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details