SCHURTER Inc Electrical, Specialty Fuses 8020.2063

Description
30A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
30A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2063-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2063-ND
Electrical, Specialty Fuses 486-8020.2063-ND
30A 275V AC 1kV DC Fuse Cartridge Bolt Mount

30A 275V AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Cartridge Fuse, 30A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter - 75AH8062 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 30A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
75AH8062
Cartridge Fuse, 30A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 75AH8062
CARTRIDGE FUSE, 30A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 30A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 8020.2063 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
8020.2063
Circuit Protection - Electrical, Specialty Fuses 8020.2063
FUSE CARTRIDGE 30A 275VAC/1KVDC

FUSE CARTRIDGE 30A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2063-ND 75AH8062 8020.2063
Product Name Electrical, Specialty Fuses Cartridge Fuse, 30A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive; Blade
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data