SCHURTER Inc Fuses 8020.0602.H.PT

Description
"10A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.0602.H.PT-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 250V AC 100V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter - 82AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter
82AC2071
Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter 82AC2071
CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-8020.0602.H.PT-ND 82AC2071
Product Name Fuses Cartridge Fuse, Time Delay, 10A, 250Vac; Blow Characteristic Schurter
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details