PFDF -- SURFACE MOUNT FUSE, PTC, 2018 FOOTPRINT, 5.1 X 4.6 MM, 60 VDC
SCHURTER IncSurface Mount Fuse, PTC, 2018 footprint, 5.1 x 4.6 mm, 60 VDCPFDF
Description
Description
Directly solderable on printed circuit boards
Applications
Power Over Ethernet (IEEE 802.3 af) port protection
Automotive electronic control module protection
Telecom equipment low voltage protection
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Directly solderable on printed circuit boards
Applications
Power Over Ethernet (IEEE 802.3 af) port protection
Automotive electronic control module protection
Telecom equipment low voltage protection
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PFDF is a surface mount resettable fuse designed for circuit protection in industrial, automotive, and telecom applications, featuring a 2018 footprint with dimensions of 5.1 x 4.6 mm. It has a maximum voltage rating of 60 VDC, a holding current of 0.55 A, and a maximum current rating of 10 A. The device supports reflow soldering and meets MSL 1 moisture sensitivity standards. It complies with IEC 62319-1-1, UL 1434, and CSA 22.2 No. 0, and conforms to RoHS, REACH, China RoHS, and CE/UKCA directives. Electrical characteristics at 23 °C include a trip current of 1.2 A, initial resistance of 0.2 Ω, and maximum power dissipation of 1.00 W. The part is rated for thermal shock, vibration, and solvent resistance per MIL-STD-883C and MIL-STD-202.
Datasheet Summary Powered by GS/AI
The PFDF is a surface mount resettable fuse designed for circuit protection in industrial, automotive, and telecom applications, featuring a 2018 footprint with dimensions of 5.1 x 4.6 mm. It has a maximum voltage rating of 60 VDC, a holding current of 0.55 A, and a maximum current rating of 10 A. The device supports reflow soldering and meets MSL 1 moisture sensitivity standards. It complies with IEC 62319-1-1, UL 1434, and CSA 22.2 No. 0, and conforms to RoHS, REACH, China RoHS, and CE/UKCA directives. Electrical characteristics at 23 °C include a trip current of 1.2 A, initial resistance of 0.2 Ω, and maximum power dissipation of 1.00 W. The part is rated for thermal shock, vibration, and solvent resistance per MIL-STD-883C and MIL-STD-202.
Surface Mount Fuse, PTC, 2018 footprint, 5.1 x 4.6 mm, 60 VDC
PFDF
Surface Mount Fuse, PTC, 2018 footprint, 5.1 x 4.6 mm, 60 VDC
PFDF
Description
Directly solderable on printed circuit boards
Applications
Power Over Ethernet (IEEE 802.3 af) port protection
Automotive electronic control module protection
Telecom equipment low voltage protection
Description
Directly solderable on printed circuit boards
Applications
Power Over Ethernet (IEEE 802.3 af) port protection
Automotive electronic control module protection
Telecom equipment low voltage protection
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Fuses
Product Number
PFDF
Product Name
Surface Mount Fuse, PTC, 2018 footprint, 5.1 x 4.6 mm, 60 VDC