The MGA-A is a solid-state, thin-film, SMD fuse in 1206 package, rated for 125 VAC and 125 VDC, with a super-quick-acting FF characteristic and an operating range from -55 °C to 125 °C. It has a breaking capacity of 50 A at 125 VAC and 300 A at 125 VDC. The fuse is hermetically sealed, made with a ceramic housing and gold-plated nickel terminals, and meets IEC 60068-1 climatic category 55/125/56. It is RoHS compliant, has no tin whiskers or dendrites, and is rated MSL 1 per J-STD-020. Approval standards include UL 248-14 and CSA22.2 No. 248.14. The part conforms to CE, UKCA, China RoHS, and REACH directives. Packaging is in tape on reels or ESD plastic bags with quantities of 100, 750, 3000, or 10000 pieces.
Description
Unique Selling Proposition
Applications
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | MGA-A |
| Product Name | Solid State, Thin Film, SMD 1206, Super-Quick-Acting FF, 125 VAC, 125 VDC, 125 °C |
| Fuse Material | Ceramic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |