SCHURTER Inc Fuses 8020.5075.G

Description
"5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4875-ND - DigiKey
Thief River Falls, MN, United States
"5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 5A, 500Vac; Blow Characteristic Schurter - 05AC7463 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 500Vac; Blow Characteristic Schurter
05AC7463
Cartridge Fuse, Fast Acting, 5A, 500Vac; Blow Characteristic Schurter 05AC7463
CARTRIDGE FUSE, FAST ACTING, 5A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5075.G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5075.G
Circuit Protection - Fuses 8020.5075.G
FUSE CERM 5A 500VAC 400VDC 3AB

FUSE CERM 5A 500VAC 400VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-4875-ND 05AC7463 8020.5075.G
Product Name Fuses Cartridge Fuse, Fast Acting, 5A, 500Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002343003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 63 amps
View Details
Solar PV Fuses - PV14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers