SCHURTER Inc Electrical, Specialty Fuses 8020.2092

Description
20A 275V AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet
Description
20A 275V AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2092-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2092-ND
Electrical, Specialty Fuses 486-8020.2092-ND
20A 275V AC 1kV DC Fuse Cartridge Through Hole

20A 275V AC 1kV DC Fuse Cartridge Through Hole

Buy Now Datasheet
Cartridge Fuse, 20A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter - 75AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 20A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter
75AH8073
Cartridge Fuse, 20A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter 75AH8073
CARTRIDGE FUSE, 20A, 10.3 X 38MM, PCB; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 20A, 10.3 X 38MM, PCB; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2092
Circuit Protection - Electrical, Specialty Fuses 8020.2092
FUSE CARTRIDGE 20A 275VAC/1KVDC

FUSE CARTRIDGE 20A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2092-ND 75AH8073 8020.2092
Product Name Electrical, Specialty Fuses Cartridge Fuse, 20A, 10.3 X 38Mm, Pcb; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details