SCHURTER Inc Datasheets for Pilot Lights and Indicator Lights
Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more
| Product Name | Notes |
|---|---|
| Description Indicator elements in identical design as MSM II push buttons With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Unique Selling Proposition High... | |
| Description The indicators are available with lettering, ring illumination or area illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and... | |
| Description The indicators are available with point illumination Can be combined with the available piezo switch variants Crimp terminal male Unique Selling Proposition Variety of design options regarding size, colour,... |